The 595D687X9010R2T is a tantalum capacitor with a capacitance of 680 OºF and a voltage rating of 10 V. It features a capacitance tolerance of ±10% and is designed to operate within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a maximum dissipation factor of 12% at 120 Hz and a maximum equivalent series resistance (ESR) of 0.09 Ω at 100 kHz. It is packaged with 100% tin terminations and is compliant with moisture sensitivity level 2a. This component is suitable for applications requiring stable performance under varying environmental conditions.
680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 90mOhm
CAP TANT 680UF 10% 10V 2824
CAP TANT 680UF 10% 10V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D687X9010R2T-ND | 595D687X9010R2T | 595D687X9010R2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |