Vishay Precision Group Capacitance Vishay 595D687X0010R2T.

Description
Capacitance:680µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.09ohm; Manufacturer Size Code:R; Product Range:595D Series; Operating Temperature Min:-55°C; Case Size:2824 RoHS Compliant: Yes
Description
Capacitance:680µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.09ohm; Manufacturer Size Code:R; Product Range:595D Series; Operating Temperature Min:-55°C; Case Size:2824 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC2708 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC2708
Capacitance Vishay 24AC2708
Capacitance:680µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.09ohm; Manufacturer Size Code:R; Product Range:595D Series; Operating Temperature Min:-55°C; Case Size:2824 RoHS Compliant: Yes

Capacitance:680µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.09ohm; Manufacturer Size Code:R; Product Range:595D Series; Operating Temperature Min:-55°C; Case Size:2824 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC2708
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details