Vishay Intertechnology, Inc. Tantalum Capacitors 595D686X9016R2T

Description
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D686X9016R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D686X9016R2T-ND
Tantalum Capacitors 595D686X9016R2T-ND
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)

68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric)

Buy Now Datasheet
Tantalum Capacitors - 595D686X9016R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D686X9016R2T
Tantalum Capacitors 595D686X9016R2T
CAP TANT 68UF 10% 16V 2824

CAP TANT 68UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D686X9016R2T-ND 595D686X9016R2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details