6.8µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 1.3Ohm
CAP TANT 6.8UF 10% 50V 2812
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 595D685X9050C2T-ND | 595D685X9050C2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 6.8 microF | 6.8 microF |