The 595D685X0004T2T is a solid tantalum chip capacitor with a capacitance of 6.8 OºF and a voltage rating of 4 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor features a capacitance tolerance of ±20% and is packaged in a standard 0805 case size. This component has a maximum dissipation factor of 6% at 120 Hz and a maximum equivalent series resistance (ESR) of 0.06 Ω at 100 kHz. It is moisture sensitivity level 2a, indicating moderate sensitivity to moisture. The capacitor is available with 100% tin terminations and is compliant with RoHS standards. Engineers considering this capacitor should note its suitability for applications requiring stable performance under varying temperatures and voltages, as well as its compact size for space-constrained designs.
6.8µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm
CAP TANT 6.8UF 20% 4V 0805
CAP TANT 6.8UF 20% 4V 0805
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D685X0004T2T-ND | 595D685X0004T2T | 595D685X0004T2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |