Vishay Intertechnology, Inc. Tantalum Capacitors - 595D477X0010R2T 595D477X0010R2T

Description
Manufacturer: Vishay Win Source Part Number: 856653-595D477X0010R 2T Series: TANTAMOUNT®, 595D Features: 470 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856653-595D477X0010R 2T Series: TANTAMOUNT®, 595D Features: 470 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D477X0010R2T - 856653-595D477X0010R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D477X0010R2T
856653-595D477X0010R2T
Tantalum Capacitors - 595D477X0010R2T 856653-595D477X0010R2T
Manufacturer: Vishay Win Source Part Number: 856653-595D477X0010R 2T Series: TANTAMOUNT®, 595D Features: 470 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856653-595D477X0010R2T
Series: TANTAMOUNT®, 595D
Features: 470 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 595D477X0010R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D477X0010R2T-ND
Tantalum Capacitors 595D477X0010R2T-ND
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Singapore, Singapore
470UF 10V Capacitor
59-595D477X0010R2T
470UF 10V Capacitor 59-595D477X0010R2T
CAP TANT 470UF 20% 10V 2824 Product overview: 595D477X0010R2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D477X0010R2T can be used for catalog matching and distributor lookup.

CAP TANT 470UF 20% 10V 2824 Product overview: 595D477X0010R2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D477X0010R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D477X0010R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D477X0010R2T
Tantalum Capacitors 595D477X0010R2T
CAP TANT 470UF 20% 10V 2824

CAP TANT 470UF 20% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D477X0010R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D477X0010R2T
Capacitors - Tantalum Capacitors 595D477X0010R2T
CAP TANT 470UF 20% 10V 2824

CAP TANT 470UF 20% 10V 2824

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856653-595D477X0010R2T 595D477X0010R2T-ND 59-595D477X0010R2T 595D477X0010R2T 595D477X0010R2T
Product Name Tantalum Capacitors - 595D477X0010R2T Tantalum Capacitors 470UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers