47µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
CAP 47UF 25VDC 10% 7.2 X 6 X 3.5MM SMD ROHS COMPLIANT: YES
CAP TANT 47UF 10% 25V 2824
CAP TANT 47UF 10% 25V 2824
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D476X9025R2TTR-ND | 84AC3908 | 595D476X9025R2T | 595D476X9025R2T |
| Product Name | Tantalum Capacitors | Cap 47Uf 25Vdc 10% 7.2 X 6 X 3.5Mm Smd Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |