Vishay Intertechnology, Inc. SMD 47uF 20V Capacitor 595D476X9020D2T

Description
Tantalum Capacitor 47uF 20V 10% SMD 190mR 125C Product overview: 595D476X9020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9020D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 47uF 20V 10% SMD 190mR 125C Product overview: 595D476X9020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9020D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 20V Capacitor
59-595D476X9020D2T
SMD 47uF 20V Capacitor 59-595D476X9020D2T
Tantalum Capacitor 47uF 20V 10% SMD 190mR 125C Product overview: 595D476X9020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9020D2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 20V 10% SMD 190mR 125C Product overview: 595D476X9020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9020D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-595D476X9020D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D476X9020D2TDKR-ND
Tantalum Capacitors 718-595D476X9020D2TDKR-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D476X9020D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D476X9020D2TCT-ND
Tantalum Capacitors 718-595D476X9020D2TCT-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D476X9020D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D476X9020D2TTR-ND
Tantalum Capacitors 718-595D476X9020D2TTR-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D476X9020D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D476X9020D2T
Tantalum Capacitors 595D476X9020D2T
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D476X9020D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D476X9020D2T
Capacitors - Tantalum Capacitors 595D476X9020D2T
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D476X9020D2T 718-595D476X9020D2TDKR-ND 718-595D476X9020D2TCT-ND 595D476X9020D2T 595D476X9020D2T
Product Name SMD 47uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details