Vishay Intertechnology, Inc. 47UF 6.3V Capacitor 595D476X06R3A2T

Description
CAP TANT 47UF 20% 6.3V 1507 Product overview: 595D476X06R3A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X06R3A2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 47UF 20% 6.3V 1507 Product overview: 595D476X06R3A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X06R3A2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 6.3V Capacitor
59-595D476X06R3A2T
47UF 6.3V Capacitor 59-595D476X06R3A2T
CAP TANT 47UF 20% 6.3V 1507 Product overview: 595D476X06R3A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X06R3A2T can be used for catalog matching and distributor lookup.

CAP TANT 47UF 20% 6.3V 1507 Product overview: 595D476X06R3A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X06R3A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D476X06R3A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D476X06R3A2T-ND
Tantalum Capacitors 595D476X06R3A2T-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm

47µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D476X06R3A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D476X06R3A2T
Tantalum Capacitors 595D476X06R3A2T
CAP TANT 47UF 20% 6.3V 1507

CAP TANT 47UF 20% 6.3V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D476X06R3A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D476X06R3A2T
Capacitors - Tantalum Capacitors 595D476X06R3A2T
CAP TANT 47UF 20% 6.3V 1507

CAP TANT 47UF 20% 6.3V 1507

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D476X06R3A2T 595D476X06R3A2T-ND 595D476X06R3A2T 595D476X06R3A2T
Product Name 47UF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814673 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers