Vishay Intertechnology, Inc. Tantalum Capacitors 595D476X0035R8T

Description
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D476X0035R8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D476X0035R8T-ND
Tantalum Capacitors 595D476X0035R8T-ND
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D476X0035R8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D476X0035R8T
Tantalum Capacitors 595D476X0035R8T
CAP TANT 47UF 20% 35V 2824

CAP TANT 47UF 20% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D476X0035R8T-ND 595D476X0035R8T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details