Vishay Intertechnology, Inc. Tantalum Capacitors 595D476X0020D2T

Description
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1923-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1923-6-ND
Tantalum Capacitors 718-1923-6-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1923-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1923-2-ND
Tantalum Capacitors 718-1923-2-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1923-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1923-1-ND
Tantalum Capacitors 718-1923-1-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 190mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V Capacitor
59-595D476X0020D2T
SMD 47uF 20V Capacitor 59-595D476X0020D2T
Tantalum Capacitor 47uF 20V 20% SMD 190mR 125C Product overview: 595D476X0020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X0020D2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 20V 20% SMD 190mR 125C Product overview: 595D476X0020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X0020D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 20V, 0.19 Ohm, 0.2, Smd; Capacitance Vishay - 95F9837 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 0.19 Ohm, 0.2, Smd; Capacitance Vishay
95F9837
Tantalum Capacitor, 47Uf, 20V, 0.19 Ohm, 0.2, Smd; Capacitance Vishay 95F9837
TANTALUM CAPACITOR, 47UF, 20V, 0.19 OHM, 0.2, SMD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.19ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 0.19 OHM, 0.2, SMD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.19ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 20V, 0.19 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 40K1770 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 0.19 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
40K1770
Tantalum Capacitor, 47Uf, 20V, 0.19 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 40K1770
TANTALUM CAPACITOR, 47UF, 20V, 0.19 OHM, 0.2, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.19ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 0.19 OHM, 0.2, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.19ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D476X0020D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D476X0020D2T
Capacitors - Tantalum Capacitors 595D476X0020D2T
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site
Tantalum Capacitors - 595D476X0020D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D476X0020D2T
Tantalum Capacitors 595D476X0020D2T
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1923-6-ND 718-1923-2-ND 59-595D476X0020D2T 95F9837 595D476X0020D2T 595D476X0020D2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 20V Capacitor Tantalum Capacitor, 47Uf, 20V, 0.19 Ohm, 0.2, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers