Manufacturer: Vishay
Win Source Part Number: 1006240-595D476X0016
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 280 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
47uF 16V Tantalum Capacitor, 2812 SMD, 20% Tol, 125C Product overview: 595D476X0016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X0016C2T can be used for catalog matching and distributor lookup.
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 280mOhm
TANTALUM CAPACITOR, 47UF, 16V, 0.28 OHM, 0.2, SMD; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.28ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 16V, 0.28 OHM, 0.2, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:0.28ohm; No. of Pins:2 RoHS Compliant: Yes
CAP TANT 47UF 20% 16V 2812
CAP TANT 47UF 20% 16V 2812
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1006240-595D476X0016C2T | 59-595D476X0016C2T | 595D476X0016C2T-ND | 40K1769 | 08J4262 | 595D476X0016C2T | 595D476X0016C2T |
| Product Name | Tantalum Capacitors - 595D476X0016C2T | SMD 47uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay | Capacitor Tant, 47Uf, 16V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |