4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 1.4Ohm
CAP TANT 4.7UF 10% 50V 2812
CAP TANT 4.7UF 10% 50V 2812
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes
CAPACITOR TANT, 4.7UF, 50V, 1.4 OHM, 0.1, SMD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:1.4ohm; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D475X9050C2T-ND | 595D475X9050C2T | 595D475X9050C2T | 08J0573 | 08J4261 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay | Capacitor Tant, 4.7Uf, 50V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |