4.7µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 8.6Ohm
CAP TANT 4.7UF 10% 10V 0805
CAP TANT 4.7UF 10% 10V 0805
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D475X9010T4T-ND | 595D475X9010T4T | 595D475X9010T4T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |