Vishay Intertechnology, Inc. Tantalum Capacitors 595D337X06R3R2T

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D337X06R3R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D337X06R3R2T-ND
Tantalum Capacitors 595D337X06R3R2T-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D337X06R3R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D337X06R3R2T
Tantalum Capacitors 595D337X06R3R2T
CAP TANT 330UF 20% 6.3V 2824

CAP TANT 330UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D337X06R3R2T-ND 595D337X06R3R2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details