Vishay Intertechnology, Inc. SMD 330uF 10V Capacitor 595D337X0010R2T

Description
330uF 10V Tantalum Capacitor, 2824 SMD, 130mR ESR Product overview: 595D337X0010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D337X0010R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 10V Tantalum Capacitor, 2824 SMD, 130mR ESR Product overview: 595D337X0010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D337X0010R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 10V Capacitor
59-595D337X0010R2T
SMD 330uF 10V Capacitor 59-595D337X0010R2T
330uF 10V Tantalum Capacitor, 2824 SMD, 130mR ESR Product overview: 595D337X0010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D337X0010R2T can be used for catalog matching and distributor lookup.

330uF 10V Tantalum Capacitor, 2824 SMD, 130mR ESR Product overview: 595D337X0010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D337X0010R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1019-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1019-1-ND
Tantalum Capacitors 718-1019-1-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1019-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1019-6-ND
Tantalum Capacitors 718-1019-6-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1019-2-ND
Tantalum Capacitors 718-1019-2-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.2, Smd; Capacitance Vishay - 40K1763 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.2, Smd; Capacitance Vishay
40K1763
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.2, Smd; Capacitance Vishay 40K1763
TANTALUM CAPACITOR, 330UF, 10V, 0.13 OHM, 0.2, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.13 OHM, 0.2, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 40K1764 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
40K1764
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 40K1764
TANTALUM CAPACITOR, 330UF, 10V, 0.13 OHM, 0.2, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.13 OHM, 0.2, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor;Tantalum;Cap 330 uF;Tol 20%;Vol-Rtg 10 VDC;SMT;ESR 0.13 Ohms;Case R - 70212554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 330 uF;Tol 20%;Vol-Rtg 10 VDC;SMT;ESR 0.13 Ohms;Case R
70212554
Capacitor;Tantalum;Cap 330 uF;Tol 20%;Vol-Rtg 10 VDC;SMT;ESR 0.13 Ohms;Case R 70212554
Features New Extended Range Offerings Large Capacitance Rating Range Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 0.1 μF to 1500 μF

Features

  • New Extended Range Offerings
  • Large Capacitance Rating Range
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 0.1 μF to 1500 μF
Supplier's Site
CAP TANT 330UF 10V 20% 2824 - 874-595D337X0010R2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 10V 20% 2824
874-595D337X0010R2T
CAP TANT 330UF 10V 20% 2824 874-595D337X0010R2T
CAP TANT 330UF 10V 20% 2824

CAP TANT 330UF 10V 20% 2824

Supplier's Site
Tantalum Capacitors - 595D337X0010R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
595D337X0010R2T
Tantalum Capacitors 595D337X0010R2T
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D337X0010R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D337X0010R2T
Capacitors - Tantalum Capacitors 595D337X0010R2T
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site
Tantalum Capacitors - 595D337X0010R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D337X0010R2T
Tantalum Capacitors 595D337X0010R2T
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D337X0010R2T 718-1019-1-ND 718-1019-6-ND 40K1763 70212554 874-595D337X0010R2T 595D337X0010R2T 595D337X0010R2T 595D337X0010R2T
Product Name SMD 330uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.2, Smd; Capacitance Vishay Capacitor;Tantalum;Cap 330 uF;Tol 20%;Vol-Rtg 10 VDC;SMT;ESR 0.13 Ohms;Case R CAP TANT 330UF 10V 20% 2824 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details