Vishay Intertechnology, Inc. Tantalum Capacitors 595D336X9035R4T

Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D336X9035R4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X9035R4T-ND
Tantalum Capacitors 595D336X9035R4T-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D336X9035R4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X9035R4T
Tantalum Capacitors 595D336X9035R4T
CAP TANT 33UF 10% 35V 2824

CAP TANT 33UF 10% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D336X9035R4T-ND 595D336X9035R4T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers