Vishay Precision Group Tantalum Capacitors - 595D336X9035R2T 595D336X9035R2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764138-595D336X9035R 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 280 mOhm Manufacturer Size Code: R Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.148" (3.75mm) Voltage Rating DC: 35V Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764138-595D336X9035R 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 280 mOhm Manufacturer Size Code: R Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.148" (3.75mm) Voltage Rating DC: 35V Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D336X9035R2T - 764138-595D336X9035R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D336X9035R2T
764138-595D336X9035R2T
Tantalum Capacitors - 595D336X9035R2T 764138-595D336X9035R2T
Manufacturer: Vishay Sprague Win Source Part Number: 764138-595D336X9035R 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 280 mOhm Manufacturer Size Code: R Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.148" (3.75mm) Voltage Rating DC: 35V Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764138-595D336X9035R2T
Series: TANTAMOUNT, 595D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2824 (7260 Metric)
Mounting: SMD
Capacitance: 33μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 280 mOhm
Manufacturer Size Code: R
Categories: Capacitors
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Maximum): 0.148" (3.75mm)
Voltage Rating DC: 35V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 35V Capacitor
59-595D336X9035R2T
SMD 33uF 35V Capacitor 59-595D336X9035R2T
33uF 35V Tantalum Capacitor, 2824 SMD Product overview: 595D336X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9035R2T can be used for catalog matching and distributor lookup.

33uF 35V Tantalum Capacitor, 2824 SMD Product overview: 595D336X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9035R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2294-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2294-6-ND
Tantalum Capacitors 718-2294-6-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2294-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2294-2-ND
Tantalum Capacitors 718-2294-2-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2294-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2294-1-ND
Tantalum Capacitors 718-2294-1-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 35V, 0.28 Ohm, 0.1, Smd; Capacitance Vishay - 95F9805 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.28 Ohm, 0.1, Smd; Capacitance Vishay
95F9805
Tantalum Capacitor, 33Uf, 35V, 0.28 Ohm, 0.1, Smd; Capacitance Vishay 95F9805
TANTALUM CAPACITOR, 33UF, 35V, 0.28 OHM, 0.1, SMD; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.28 OHM, 0.1, SMD; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 35V, 0.28 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 07J7398 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, 0.28 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
07J7398
Capacitor Tant, 33Uf, 35V, 0.28 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 07J7398
CAPACITOR TANT, 33UF, 35V, 0.28 OHM, 0.1, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, 0.28 OHM, 0.1, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D336X9035R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D336X9035R2T
Capacitors - Tantalum Capacitors 595D336X9035R2T
CAP TANT 33UF 10% 35V 2824

CAP TANT 33UF 10% 35V 2824

Supplier's Site
Tantalum Capacitors - 595D336X9035R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X9035R2T
Tantalum Capacitors 595D336X9035R2T
CAP TANT 33UF 10% 35V 2824

CAP TANT 33UF 10% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764138-595D336X9035R2T 59-595D336X9035R2T 718-2294-6-ND 718-2294-2-ND 95F9805 595D336X9035R2T 595D336X9035R2T
Product Name Tantalum Capacitors - 595D336X9035R2T SMD 33uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 0.28 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers