Vishay Intertechnology, Inc. Tantalum Capacitors 595D336X06R3S2T

Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1210 (3225 Metric) 1.3Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1210 (3225 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D336X06R3S2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X06R3S2T-ND
Tantalum Capacitors 595D336X06R3S2T-ND
33µF Conformal Coated Tantalum Capacitors 6.3V 1210 (3225 Metric) 1.3Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V 1210 (3225 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D336X06R3S2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X06R3S2T
Tantalum Capacitors 595D336X06R3S2T
CAP TANT 33UF 20% 6.3V 1210

CAP TANT 33UF 20% 6.3V 1210

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D336X06R3S2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D336X06R3S2T
Capacitors - Tantalum Capacitors 595D336X06R3S2T
CAP TANT 33UF 20% 6.3V 1210

CAP TANT 33UF 20% 6.3V 1210

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D336X06R3S2T-ND 595D336X06R3S2T 595D336X06R3S2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL106K016S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers