Vishay Intertechnology, Inc. Tantalum Capacitors 595D336X0016B2T

Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D336X0016B2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D336X0016B2TDKR-ND
Tantalum Capacitors 718-595D336X0016B2TDKR-ND
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D336X0016B2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D336X0016B2TTR-ND
Tantalum Capacitors 718-595D336X0016B2TTR-ND
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D336X0016B2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D336X0016B2TCT-ND
Tantalum Capacitors 718-595D336X0016B2TCT-ND
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V Capacitor
59-595D336X0016B2T
SMD 33uF 16V Capacitor 59-595D336X0016B2T
33uF 16V Tantalum Capacitor, 720mR ESR, 125°C, SMD, 4028 Case Product overview: 595D336X0016B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X0016B2T can be used for catalog matching and distributor lookup.

33uF 16V Tantalum Capacitor, 720mR ESR, 125°C, SMD, 4028 Case Product overview: 595D336X0016B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X0016B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D336X0016B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X0016B2T
Tantalum Capacitors 595D336X0016B2T
CAP TANT 33UF 20% 16V 1611

CAP TANT 33UF 20% 16V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D336X0016B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D336X0016B2T
Capacitors - Tantalum Capacitors 595D336X0016B2T
CAP TANT 33UF 20% 16V 1611

CAP TANT 33UF 20% 16V 1611

Supplier's Site
Tantalum Capacitor, 33Uf, 16V, 0.72 Ohm, 0.2, Smd; Capacitance Vishay - 49C8454 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 16V, 0.72 Ohm, 0.2, Smd; Capacitance Vishay
49C8454
Tantalum Capacitor, 33Uf, 16V, 0.72 Ohm, 0.2, Smd; Capacitance Vishay 49C8454
TANTALUM CAPACITOR, 33UF, 16V, 0.72 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:0.72ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 16V, 0.72 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:0.72ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 16V, 0.72 Ohm, 0.2, Smd; Capacitance Vishay - 07J7393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.72 Ohm, 0.2, Smd; Capacitance Vishay
07J7393
Capacitor Tant, 33Uf, 16V, 0.72 Ohm, 0.2, Smd; Capacitance Vishay 07J7393
CAPACITOR TANT, 33UF, 16V, 0.72 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:0.72ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:340mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.72 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:0.72ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:340mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D336X0016B2TDKR-ND 718-595D336X0016B2TTR-ND 59-595D336X0016B2T 595D336X0016B2T 595D336X0016B2T 49C8454
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 16V, 0.72 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Tantalum Capacitors - 1814597 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details