3.3µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 8.5Ohm
CAP TANT 3.3UF 10% 6.3V 0805
CAP TANT 3.3UF 10% 6.3V 0805
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D335X96R3T2T-ND | 595D335X96R3T2T | 595D335X96R3T2T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |