Vishay Intertechnology, Inc. Tantalum Capacitors 595D335X9020A2T

Description
3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D335X9020A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D335X9020A2T-ND
Tantalum Capacitors 595D335X9020A2T-ND
3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm

3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D335X9020A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D335X9020A2T
Tantalum Capacitors 595D335X9020A2T
CAP TANT 3.3UF 10% 20V 1507

CAP TANT 3.3UF 10% 20V 1507

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 20V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J0568 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 20V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay
08J0568
Tantalum Capacitor, 3.3Uf, 20V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay 08J0568
TANTALUM CAPACITOR, 3.3UF, 20V, 3.8 OHM, 0.1, SMD; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 20V, 3.8 OHM, 0.1, SMD; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 3.3Uf, 20V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J4256 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 20V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay
08J4256
Capacitor Tant, 3.3Uf, 20V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay 08J4256
CAPACITOR TANT, 3.3UF, 20V, 3.8 OHM, 0.1, SMD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:3.8ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 20V, 3.8 OHM, 0.1, SMD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:3.8ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D335X9020A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D335X9020A2T
Capacitors - Tantalum Capacitors 595D335X9020A2T
CAP TANT 3.3UF 10% 20V 1507

CAP TANT 3.3UF 10% 20V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D335X9020A2T-ND 595D335X9020A2T 08J0568 08J4256 595D335X9020A2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 20V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 3.3Uf, 20V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers