Vishay Intertechnology, Inc. Tantalum Capacitors 595D335X0020A2T

Description
3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D335X0020A2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D335X0020A2TTR-ND
Tantalum Capacitors 718-595D335X0020A2TTR-ND
3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm

3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D335X0020A2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D335X0020A2TDKR-ND
Tantalum Capacitors 718-595D335X0020A2TDKR-ND
3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm

3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D335X0020A2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D335X0020A2TCT-ND
Tantalum Capacitors 718-595D335X0020A2TCT-ND
3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm

3.3µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 20V 3.8 Ohm Capacitor
59-595D335X0020A2T
SMD 3.3uF 20V 3.8 Ohm Capacitor 59-595D335X0020A2T
3.3uF 20V Solid Tantalum Capacitor, 3.8 Ohm ESR, 125°C, SMD Product overview: 595D335X0020A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D335X0020A2T can be used for catalog matching and distributor lookup.

3.3uF 20V Solid Tantalum Capacitor, 3.8 Ohm ESR, 125°C, SMD Product overview: 595D335X0020A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 3.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D335X0020A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D335X0020A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D335X0020A2T
Tantalum Capacitors 595D335X0020A2T
CAP TANT 3.3UF 20% 20V 1507

CAP TANT 3.3UF 20% 20V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D335X0020A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D335X0020A2T
Capacitors - Tantalum Capacitors 595D335X0020A2T
CAP TANT 3.3UF 20% 20V 1507

CAP TANT 3.3UF 20% 20V 1507

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D335X0020A2TTR-ND 718-595D335X0020A2TDKR-ND 59-595D335X0020A2T 595D335X0020A2T 595D335X0020A2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 20V 3.8 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers