Vishay Intertechnology, Inc. Tantalum Capacitors 595D334X0035T2T

Description
0.33µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 14.4Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 14.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D334X0035T2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D334X0035T2T-ND
Tantalum Capacitors 595D334X0035T2T-ND
0.33µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 14.4Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V 0805 (2012 Metric) 14.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D334X0035T2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D334X0035T2T
Tantalum Capacitors 595D334X0035T2T
CAP TANT 0.33UF 20% 35V 0805

CAP TANT 0.33UF 20% 35V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D334X0035T2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D334X0035T2T
Capacitors - Tantalum Capacitors 595D334X0035T2T
CAP TANT 0.33UF 20% 35V 0805

CAP TANT 0.33UF 20% 35V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D334X0035T2T-ND 595D334X0035T2T 595D334X0035T2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers