270µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
CAP TANT 270UF 10% 10V 2824
CAP TANT 270UF 10% 10V 2824
CAP TANT 270UF 10% 10V 2824
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D277X9010R2T-ND | 595D277X9010R2T | 595D277X9010R2T | 595D277X9010R2T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |