Vishay Intertechnology, Inc. Tantalum Capacitors 595D277X9004C2T

Description
270µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 170mOhm
Request a Quote Datasheet
Description
270µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 170mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D277X9004C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D277X9004C2T-ND
Tantalum Capacitors 595D277X9004C2T-ND
270µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 170mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 170mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D277X9004C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D277X9004C2T
Tantalum Capacitors 595D277X9004C2T
CAP TANT 270UF 10% 4V 2812

CAP TANT 270UF 10% 4V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D277X9004C2T-ND 595D277X9004C2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers