Vishay Intertechnology, Inc. Tantalum Capacitors 595D227X9010R2T

Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D227X9010R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D227X9010R2TTR-ND
Tantalum Capacitors 718-595D227X9010R2TTR-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D227X9010R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D227X9010R2TDKR-ND
Tantalum Capacitors 718-595D227X9010R2TDKR-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D227X9010R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D227X9010R2TCT-ND
Tantalum Capacitors 718-595D227X9010R2TCT-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitor, 220Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay - 08J0564 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay
08J0564
Tantalum Capacitor, 220Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay 08J0564
TANTALUM CAPACITOR, 220UF, 10V, 0.13 OHM, 0.1, SMD; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.13 OHM, 0.1, SMD; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 220Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay - 08J4253 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay
08J4253
Capacitor Tant, 220Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay 08J4253
CAPACITOR TANT, 220UF, 10V, 0.13 OHM, 0.1, SMD; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2824 [7260 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.13ohmRoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.13 OHM, 0.1, SMD; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2824 [7260 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.13ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D227X9010R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D227X9010R2T
Tantalum Capacitors 595D227X9010R2T
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D227X9010R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D227X9010R2T
Capacitors - Tantalum Capacitors 595D227X9010R2T
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D227X9010R2TTR-ND 718-595D227X9010R2TDKR-ND 08J0564 08J4253 595D227X9010R2T 595D227X9010R2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 220Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers