Vishay Intertechnology, Inc. Tantalum Capacitors 595D227X9010D2T

Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D227X9010D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D227X9010D2T-ND
Tantalum Capacitors 595D227X9010D2T-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D227X9010D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D227X9010D2T
Tantalum Capacitors 595D227X9010D2T
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay - 08J0563 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay
08J0563
Tantalum Capacitor, 220Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay 08J0563
TANTALUM CAPACITOR, 220UF, 10V, 0.14 OHM, 0.1, SMD; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.14 OHM, 0.1, SMD; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 220Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay - 08J4252 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay
08J4252
Capacitor Tant, 220Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay 08J4252
CAPACITOR TANT, 220UF, 10V, 0.14 OHM, 0.1, SMD; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.14ohmRoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.14 OHM, 0.1, SMD; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.14ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D227X9010D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D227X9010D2T
Capacitors - Tantalum Capacitors 595D227X9010D2T
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D227X9010D2T-ND 595D227X9010D2T 08J0563 08J4252 595D227X9010D2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 220Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers