CAP TANT 220UF 10% 10V 2812 Product overview: 595D227X9010C2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X9010C2T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 856647-595D227X9010C
Series: TANTAMOUNT®, 595D
Features: 220 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0050
220µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 200mOhm
CAP TANT 220UF 10% 10V 2812
CAP TANT 220UF 10% 10V 2812
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D227X9010C2T | 856647-595D227X9010C2T | 595D227X9010C2T-ND | 595D227X9010C2T | 595D227X9010C2T |
| Product Name | 220UF 10V Capacitor | Tantalum Capacitors - 595D227X9010C2T | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | |
| WVDC | 10 volts | 10 volts |