220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 180mOhm
Cap Tant Solid 220uF 6.3V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.18 Ohm 125°C T/R Product overview: 595D227X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.18 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X06R3C2T can be used for catalog matching and distributor lookup.
CAP TANT 220UF 20% 6.3V 2812
CAP TANT 220UF 20% 6.3V 2812
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D227X06R3C2T-ND | 59-595D227X06R3C2T | 595D227X06R3C2T | 595D227X06R3C2T |
| Product Name | Tantalum Capacitors | SMD 220uF 6.3V 0.18 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |