Vishay Intertechnology, Inc. Tantalum Capacitors - 595D227X0010R2T 595D227X0010R2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 777797-595D227X0010R 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 130 mOhm Manufacturer Size Code: R Family Name: 595D Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.148" (3.75mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): 595D227X0010R8T; 595D227X0010R8W; 595D227X0010R4T; 595D227X0010R2W; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 777797-595D227X0010R 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 130 mOhm Manufacturer Size Code: R Family Name: 595D Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.148" (3.75mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): 595D227X0010R8T; 595D227X0010R8W; 595D227X0010R4T; 595D227X0010R2W; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D227X0010R2T - 777797-595D227X0010R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D227X0010R2T
777797-595D227X0010R2T
Tantalum Capacitors - 595D227X0010R2T 777797-595D227X0010R2T
Manufacturer: Vishay Sprague Win Source Part Number: 777797-595D227X0010R 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 130 mOhm Manufacturer Size Code: R Family Name: 595D Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.148" (3.75mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): 595D227X0010R8T; 595D227X0010R8W; 595D227X0010R4T; 595D227X0010R2W; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 777797-595D227X0010R2T
Series: TANTAMOUNT, 595D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2824 (7260 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 130 mOhm
Manufacturer Size Code: R
Family Name: 595D
Categories: Capacitors
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Maximum): 0.148" (3.75mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): 595D227X0010R8T; 595D227X0010R8W; 595D227X0010R4T; 595D227X0010R2W;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 595D227X0010R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D227X0010R2T-ND
Tantalum Capacitors 595D227X0010R2T-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Singapore, Singapore
220uF 10V Capacitor
59-595D227X0010R2T
220uF 10V Capacitor 59-595D227X0010R2T
220uF 10V Tantalum Capacitor, 2824 Case, 130mR ESR, 125C Product overview: 595D227X0010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0010R2T can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, 2824 Case, 130mR ESR, 125C Product overview: 595D227X0010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0010R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D227X0010R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D227X0010R2T
Capacitors - Tantalum Capacitors 595D227X0010R2T
CAP TANT 220UF 20% 10V 2824

CAP TANT 220UF 20% 10V 2824

Supplier's Site
Tantalum Capacitors - 595D227X0010R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D227X0010R2T
Tantalum Capacitors 595D227X0010R2T
CAP TANT 220UF 20% 10V 2824

CAP TANT 220UF 20% 10V 2824

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 10V, 0.13 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 40K1760 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.13 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
40K1760
Capacitor Tant, 220Uf, 10V, 0.13 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 40K1760
CAPACITOR TANT, 220UF, 10V, 0.13 OHM, 0.2, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.13 OHM, 0.2, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 10V, 0.13 Ohm, 0.2, Smd; Capacitance Vishay - 40K1759 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.13 Ohm, 0.2, Smd; Capacitance Vishay
40K1759
Tantalum Capacitor, 220Uf, 10V, 0.13 Ohm, 0.2, Smd; Capacitance Vishay 40K1759
TANTALUM CAPACITOR, 220UF, 10V, 0.13 OHM, 0.2, SMD; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.13 OHM, 0.2, SMD; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 777797-595D227X0010R2T 595D227X0010R2T-ND 59-595D227X0010R2T 595D227X0010R2T 595D227X0010R2T 40K1760
Product Name Tantalum Capacitors - 595D227X0010R2T Tantalum Capacitors 220uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 0.13 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers