Vishay Intertechnology, Inc. 220uF 10V Capacitor 595D227X0010C2T

Description
220uF 10V Tantalum Capacitor, 2812 Case, 200mR ESR, 125°C Product overview: 595D227X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0010C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 10V Tantalum Capacitor, 2812 Case, 200mR ESR, 125°C Product overview: 595D227X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0010C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 10V Capacitor
59-595D227X0010C2T
220uF 10V Capacitor 59-595D227X0010C2T
220uF 10V Tantalum Capacitor, 2812 Case, 200mR ESR, 125°C Product overview: 595D227X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0010C2T can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, 2812 Case, 200mR ESR, 125°C Product overview: 595D227X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0010C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D227X0010C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D227X0010C2T-ND
Tantalum Capacitors 595D227X0010C2T-ND
220µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D227X0010C2T - 907556-595D227X0010C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D227X0010C2T
907556-595D227X0010C2T
Tantalum Capacitors - 595D227X0010C2T 907556-595D227X0010C2T
Manufacturer: Vishay Win Source Part Number: 907556-595D227X0010C 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Conformal Coated Tantalum Capacitors 10 V 2812 (7132 Metric) 200mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907556-595D227X0010C2T
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Conformal Coated Tantalum Capacitors 10 V 2812 (7132 Metric) 200mOhm
Package: 2812 (7132 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D227X0010C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D227X0010C2T
Capacitors - Tantalum Capacitors 595D227X0010C2T
CAP TANT 220UF 20% 10V 2812

CAP TANT 220UF 20% 10V 2812

Supplier's Site
Tantalum Capacitors - 595D227X0010C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D227X0010C2T
Tantalum Capacitors 595D227X0010C2T
CAP TANT 220UF 20% 10V 2812

CAP TANT 220UF 20% 10V 2812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D227X0010C2T 595D227X0010C2T-ND 907556-595D227X0010C2T 595D227X0010C2T 595D227X0010C2T
Product Name 220uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors - 595D227X0010C2T Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - T491D107K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers