22uF 35V Tantalum Capacitor, 2824 Case, 10% Tol, 125C, SMD Product overview: 595D226X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X9035R2T can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
CAP TANT 22UF 10% 35V 2824
TANTALUM CAPACITOR, 22UF, 35V, 0.28 OHM, 0.1, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D226X9035R2T | 718-595D226X9035R2TDKR-ND | 718-595D226X9035R2TCT-ND | 595D226X9035R2T | 07J7389 |
| Product Name | SMD 22uF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 35V, 0.28 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |