Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X9020C8T

Description
22µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 380mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 380mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D226X9020C8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X9020C8T-ND
Tantalum Capacitors 595D226X9020C8T-ND
22µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 380mOhm

22µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 380mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D226X9020C8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D226X9020C8T
Capacitors - Tantalum Capacitors 595D226X9020C8T
CAP TANT 22UF 10% 20V 2812

CAP TANT 22UF 10% 20V 2812

Supplier's Site
Tantalum Capacitors - 595D226X9020C8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X9020C8T
Tantalum Capacitors 595D226X9020C8T
CAP TANT 22UF 10% 20V 2812

CAP TANT 22UF 10% 20V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D226X9020C8T-ND 595D226X9020C8T 595D226X9020C8T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details