22µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 380mOhm
22µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 380mOhm
22µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 380mOhm
22uF 20V Tantalum Cap, 2812 SMD, 380mR ESR, 125C Product overview: 595D226X9020C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X9020C2T can be used for catalog matching and distributor lookup.
CAP TANT 22UF 10% 20V 2812
CAP TANT 22UF 10% 20V 2812
TANTALUM CAPACITOR, 22UF, 20V, 0.38 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.38ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes
CAPACITOR TANT, 22UF, 20V, 0.38 OHM, 0.1, SMD; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:0.38ohm; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D226X9020C2TDKR-ND | 718-595D226X9020C2TTR-ND | 59-595D226X9020C2T | 595D226X9020C2T | 595D226X9020C2T | 08J0558 | 08J4247 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 20V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 20V, 0.38 Ohm, 0.1, Smd; Capacitance Vishay | Capacitor Tant, 22Uf, 20V, 0.38 Ohm, 0.1, Smd; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |