Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X9016B2T

Description
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D226X9016B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X9016B2T-ND
Tantalum Capacitors 595D226X9016B2T-ND
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm

22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D226X9016B2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D226X9016B2T
Capacitors - Tantalum Capacitors 595D226X9016B2T
CAP TANT 22UF 10% 16V 1611

CAP TANT 22UF 10% 16V 1611

Supplier's Site
Tantalum Capacitors - 595D226X9016B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X9016B2T
Tantalum Capacitors 595D226X9016B2T
CAP TANT 22UF 10% 16V 1611

CAP TANT 22UF 10% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D226X9016B2T-ND 595D226X9016B2T 595D226X9016B2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers