22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
CAP TANT 22UF 20% 35V 2824
CAP TANT 22UF 20% 35V 2824
TANTALUM CAPACITOR, 22UF, 35V, 0.28 OHM, 0.2, SMD; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes
CAPACITOR TANT, 22UF, 35V, 0.28 OHM, 0.2, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D226X0035R2T-ND | 595D226X0035R2T | 595D226X0035R2T | 40K1758 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |