Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X0035D2T

Description
22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 320mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 320mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D226X0035D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X0035D2T-ND
Tantalum Capacitors 595D226X0035D2T-ND
22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 320mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 320mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V 0.32 Ohm Capacitor
59-595D226X0035D2T
SMD 22uF 35V 0.32 Ohm Capacitor 59-595D226X0035D2T
Cap Tant Solid 22uF 35V D CASE 20% (7.4 X 4.3 X 2.8mm) Pad SMD 0.32 Ohm 125°C T/R Product overview: 595D226X0035D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.32 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.32 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X0035D2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V D CASE 20% (7.4 X 4.3 X 2.8mm) Pad SMD 0.32 Ohm 125°C T/R Product overview: 595D226X0035D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.32 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.32 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X0035D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D226X0035D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D226X0035D2T
Capacitors - Tantalum Capacitors 595D226X0035D2T
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - 595D226X0035D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X0035D2T
Tantalum Capacitors 595D226X0035D2T
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 595D226X0035D2T-ND 59-595D226X0035D2T 595D226X0035D2T 595D226X0035D2T
Product Name Tantalum Capacitors SMD 22uF 35V 0.32 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details