22µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 380mOhm
CAPACITOR TANT, 22UF, 20V, 0.38 OHM, 0.2, SMD; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:0.38ohm; No. of Pins:2 RoHS Compliant: Yes
CAP TANT 22UF 20% 20V 2812
CAP TANT 22UF 20% 20V 2812
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D226X0020C2T-ND | 07J7386 | 595D226X0020C2T | 595D226X0020C2T |
| Product Name | Tantalum Capacitors | Capacitor Tant, 22Uf, 20V, 0.38 Ohm, 0.2, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |