Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X0016B2T

Description
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D226X0016B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X0016B2T-ND
Tantalum Capacitors 595D226X0016B2T-ND
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm

22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D226X0016B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D226X0016B2T
Capacitors - Tantalum Capacitors 595D226X0016B2T
CAP TANT 22UF 20% 16V 1611

CAP TANT 22UF 20% 16V 1611

Supplier's Site
Tantalum Capacitors - 595D226X0016B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X0016B2T
Tantalum Capacitors 595D226X0016B2T
CAP TANT 22UF 20% 16V 1611

CAP TANT 22UF 20% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D226X0016B2T-ND 595D226X0016B2T 595D226X0016B2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details