Vishay Intertechnology, Inc. 22UF 10V Capacitor 595D226X0010A2T

Description
CAP TANT 22UF 20% 10V 1507 Product overview: 595D226X0010A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X0010A2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 22UF 20% 10V 1507 Product overview: 595D226X0010A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X0010A2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 10V Capacitor
59-595D226X0010A2T
22UF 10V Capacitor 59-595D226X0010A2T
CAP TANT 22UF 20% 10V 1507 Product overview: 595D226X0010A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X0010A2T can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 10V 1507 Product overview: 595D226X0010A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X0010A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D226X0010A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X0010A2T-ND
Tantalum Capacitors 595D226X0010A2T-ND
22µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.8Ohm

22µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1157546-595D226X0010A2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1157546-595D226X0010A2T
Capacitors - Tantalum Capacitors 1157546-595D226X0010A2T
Win Source Part Number: 1157546-595D226X0010 A2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 595D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.068" (1.73mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm Manufacturer Size Code: A Package / Case: 1507 (3718 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1157546-595D226X0010A2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 595D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.068" (1.73mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1.8Ohm
Manufacturer Size Code: A
Package / Case: 1507 (3718 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D226X0010A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D226X0010A2T
Capacitors - Tantalum Capacitors 595D226X0010A2T
CAP TANT 22UF 20% 10V 1507

CAP TANT 22UF 20% 10V 1507

Supplier's Site
Tantalum Capacitors - 595D226X0010A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X0010A2T
Tantalum Capacitors 595D226X0010A2T
CAP TANT 22UF 20% 10V 1507

CAP TANT 22UF 20% 10V 1507

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D226X0010A2T 595D226X0010A2T-ND 1157546-595D226X0010A2T 595D226X0010A2T 595D226X0010A2T
Product Name 22UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers