The 595D225X9050B2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a voltage rating of 50 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% and is classified under moisture sensitivity level 2a. This component is designed with 100% tin terminations and is available in tape and reel packaging, suitable for automated assembly processes. The capacitor is compliant with RoHS standards, making it suitable for environmentally conscious applications. Its robust construction ensures reliability in various electronic applications, particularly where space is limited. Engineers considering this capacitor should note its performance characteristics, including low equivalent series resistance (ESR) and low dissipation factor, which contribute to its efficiency in filtering and energy storage applications.
2.2µF Conformal Coated Tantalum Capacitors 50V 1611 (4028 Metric) 3.2Ohm
CAP TANT 2.2UF 10% 50V 1611
CAP TANT 2.2UF 10% 50V 1611
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D225X9050B2T-ND | 595D225X9050B2T | 595D225X9050B2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |