Vishay Intertechnology, Inc. Tantalum Capacitors 595D225X9035B4T

Description
2.2µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.3Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D225X9035B4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D225X9035B4T-ND
Tantalum Capacitors 595D225X9035B4T-ND
2.2µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.3Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D225X9035B4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D225X9035B4T
Tantalum Capacitors 595D225X9035B4T
CAP TANT 2.2UF 10% 35V 1611

CAP TANT 2.2UF 10% 35V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D225X9035B4T-ND 595D225X9035B4T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers