Vishay Precision Group Tantalum Capacitors 595D225X9025A2T

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.8Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D225X9025A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D225X9025A2T-ND
Tantalum Capacitors 595D225X9025A2T-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.8Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D225X9025A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D225X9025A2T
Capacitors - Tantalum Capacitors 595D225X9025A2T
CAP TANT 2.2UF 10% 25V 1507

CAP TANT 2.2UF 10% 25V 1507

Supplier's Site
Tantalum Capacitors - 595D225X9025A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D225X9025A2T
Tantalum Capacitors 595D225X9025A2T
CAP TANT 2.2UF 10% 25V 1507

CAP TANT 2.2UF 10% 25V 1507

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 25V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J0555 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay
08J0555
Capacitor Tant, 2.2Uf, 25V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay 08J0555
CAPACITOR TANT, 2.2UF, 25V, 3.8 OHM, 0.1, SMD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:3.8ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 25V, 3.8 OHM, 0.1, SMD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:3.8ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 25V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J4244 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay
08J4244
Capacitor Tant, 2.2Uf, 25V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay 08J4244
CAPACITOR TANT, 2.2UF, 25V, 3.8 OHM, 0.1, SMD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:3.8ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 25V, 3.8 OHM, 0.1, SMD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:3.8ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 595D225X9025A2T-ND 595D225X9025A2T 595D225X9025A2T 08J0555
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 25V, 3.8 Ohm, 0.1, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details