The 595D225X0010T8T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a tolerance of ±20%. It is rated for a maximum DC voltage of 10 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is packaged in an 0805 case size and is compliant with moisture sensitivity level 2a. It is suitable for applications requiring stable capacitance and reliability under varying environmental conditions. The product is available with 100% tin terminations and can be supplied on 7" or 13" reels for ease of handling in automated assembly processes.
2.2µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 8.6Ohm
CAP TANT 2.2UF 20% 10V 0805
CAP TANT 2.2UF 20% 10V 0805
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D225X0010T8T-ND | 595D225X0010T8T | 595D225X0010T8T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |