Vishay Intertechnology, Inc. Tantalum Capacitors - 595D225X0010T2T 595D225X0010T2T

Description
Manufacturer: Vishay Win Source Part Number: 856645-595D225X0010T 2T Series: TANTAMOUNT®, 595D Features: 2.2 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856645-595D225X0010T 2T Series: TANTAMOUNT®, 595D Features: 2.2 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D225X0010T2T - 856645-595D225X0010T2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D225X0010T2T
856645-595D225X0010T2T
Tantalum Capacitors - 595D225X0010T2T 856645-595D225X0010T2T
Manufacturer: Vishay Win Source Part Number: 856645-595D225X0010T 2T Series: TANTAMOUNT®, 595D Features: 2.2 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856645-595D225X0010T2T
Series: TANTAMOUNT®, 595D
Features: 2.2 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 595D225X0010T2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D225X0010T2T-ND
Tantalum Capacitors 595D225X0010T2T-ND
2.2µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 8.6Ohm

2.2µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 8.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 10V Capacitor
59-595D225X0010T2T
SMD 2.2uF 10V Capacitor 59-595D225X0010T2T
Tantalum Capacitor 2.2uF 10V 20% 8.6R ESR SMD 125C Product overview: 595D225X0010T2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D225X0010T2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 2.2uF 10V 20% 8.6R ESR SMD 125C Product overview: 595D225X0010T2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D225X0010T2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 10V, 8.6 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 07J3825 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 10V, 8.6 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
07J3825
Capacitor Tant, 2.2Uf, 10V, 8.6 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 07J3825
CAPACITOR TANT, 2.2UF, 10V, 8.6 OHM, 0.2, SMD, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8.6ohm; Manufacturer Size Code:T; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 10V, 8.6 OHM, 0.2, SMD, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8.6ohm; Manufacturer Size Code:T; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 2.2Uf, 10V, 8.6 Ohm, 0.2, Smd; Capacitance Vishay - 95F9980 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 10V, 8.6 Ohm, 0.2, Smd; Capacitance Vishay
95F9980
Tantalum Capacitor, 2.2Uf, 10V, 8.6 Ohm, 0.2, Smd; Capacitance Vishay 95F9980
TANTALUM CAPACITOR, 2.2UF, 10V, 8.6 OHM, 0.2, SMD; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8.6ohm; Manufacturer Size Code:T; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 10V, 8.6 OHM, 0.2, SMD; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8.6ohm; Manufacturer Size Code:T; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D225X0010T2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D225X0010T2T
Capacitors - Tantalum Capacitors 595D225X0010T2T
CAP TANT 2.2UF 20% 10V 0805

CAP TANT 2.2UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - 595D225X0010T2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D225X0010T2T
Tantalum Capacitors 595D225X0010T2T
CAP TANT 2.2UF 20% 10V 0805

CAP TANT 2.2UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856645-595D225X0010T2T 595D225X0010T2T-ND 59-595D225X0010T2T 07J3825 595D225X0010T2T 595D225X0010T2T
Product Name Tantalum Capacitors - 595D225X0010T2T Tantalum Capacitors SMD 2.2uF 10V Capacitor Capacitor Tant, 2.2Uf, 10V, 8.6 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details