180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
CAP TANT 180UF 10% 16V 2824
CAP TANT 180UF 10% 16V 2824
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D187X9016R4TDKR-ND | 718-595D187X9016R4TTR-ND | 595D187X9016R4T | 595D187X9016R4T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |