Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 595D187X9016R2T

Description
Win Source Part Number: 1002464-595D187X9016 R2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 595D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.148" (3.75mm) Standard Package: 600 Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 130mOhm Manufacturer Size Code: R Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 595D187X9016R2T-ND,7 18-595D187X9016R2TCT ,718-595D187X9016R2T TR,718-595D187X9016R 2TDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1002464-595D187X9016 R2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 595D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.148" (3.75mm) Standard Package: 600 Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 130mOhm Manufacturer Size Code: R Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 595D187X9016R2T-ND,7 18-595D187X9016R2TCT ,718-595D187X9016R2T TR,718-595D187X9016R 2TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1002464-595D187X9016R2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1002464-595D187X9016R2T
Capacitors - Tantalum Capacitors 1002464-595D187X9016R2T
Win Source Part Number: 1002464-595D187X9016 R2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 595D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.148" (3.75mm) Standard Package: 600 Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 130mOhm Manufacturer Size Code: R Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 595D187X9016R2T-ND,7 18-595D187X9016R2TCT ,718-595D187X9016R2T TR,718-595D187X9016R 2TDKR

Win Source Part Number: 1002464-595D187X9016R2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 595D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.148" (3.75mm)
Standard Package: 600
Mounting: SMD (SMT)
Capacitance: 180 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 130mOhm
Manufacturer Size Code: R
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 595D187X9016R2T-ND,718-595D187X9016R2TCT,718-595D187X9016R2TTR,718-595D187X9016R2TDKR

Buy Now Datasheet
Singapore, Singapore
SMD 180uF 16V Capacitor
59-595D187X9016R2T
SMD 180uF 16V Capacitor 59-595D187X9016R2T
Tantalum Cap 180uF 16V 10% 2824 SMD 125C Product overview: 595D187X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D187X9016R2T can be used for catalog matching and distributor lookup.

Tantalum Cap 180uF 16V 10% 2824 SMD 125C Product overview: 595D187X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D187X9016R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-595D187X9016R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D187X9016R2TTR-ND
Tantalum Capacitors 718-595D187X9016R2TTR-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D187X9016R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D187X9016R2TDKR-ND
Tantalum Capacitors 718-595D187X9016R2TDKR-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D187X9016R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D187X9016R2TCT-ND
Tantalum Capacitors 718-595D187X9016R2TCT-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D187X9016R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
595D187X9016R2T
Tantalum Capacitors 595D187X9016R2T
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D187X9016R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D187X9016R2T
Capacitors - Tantalum Capacitors 595D187X9016R2T
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site
Tantalum Capacitors - 595D187X9016R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D187X9016R2T
Tantalum Capacitors 595D187X9016R2T
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1002464-595D187X9016R2T 59-595D187X9016R2T 718-595D187X9016R2TTR-ND 718-595D187X9016R2TDKR-ND 595D187X9016R2T 595D187X9016R2T 595D187X9016R2T
Product Name Capacitors - Tantalum Capacitors SMD 180uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details