Vishay Intertechnology, Inc. Tantalum Capacitors 595D158X9004R2T

Description
1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet
Description
1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D158X9004R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D158X9004R2T-ND
Tantalum Capacitors 595D158X9004R2T-ND
1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 70mOhm

1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 70mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D158X9004R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D158X9004R2T
Capacitors - Tantalum Capacitors 595D158X9004R2T
CAP TANT 1500UF 10% 4V 2824

CAP TANT 1500UF 10% 4V 2824

Supplier's Site
Tantalum Capacitors - 595D158X9004R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D158X9004R2T
Tantalum Capacitors 595D158X9004R2T
CAP TANT 1500UF 10% 4V 2824

CAP TANT 1500UF 10% 4V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D158X9004R2T-ND 595D158X9004R2T 595D158X9004R2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers