15µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.8Ohm
CAP TANT 15UF 10% 10V 1507
CAP TANT 15UF 10% 10V 1507
CAPACITOR TANT, 15UF, 10V, 1.8 OHM, 0.1, SMD; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 15UF, 10V, 1.8 OHM, 0.1, SMD; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mARoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D156X9010A2T-ND | 595D156X9010A2T | 595D156X9010A2T | 08J4237 | 08J0548 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 15Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay | Tantalum Capacitor, 15Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |